Vishay Intertechnology, Inc. Wirewound Resistors RWR80S8980FSRSL

Description
EGS-3-80 898 1% RWR80S8980FS RSL
Request a Quote Datasheet
Description
EGS-3-80 898 1% RWR80S8980FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S8980FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S8980FSRSL
Wirewound Resistors 3110-RWR80S8980FSRSL
EGS-3-80 898 1% RWR80S8980FS RSL

EGS-3-80 898 1% RWR80S8980FS RSL

Supplier's Site Datasheet
RES 898 OHM 2W 1% WW AXIAL - RWR80S8980FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 2W 1% WW AXIAL
RWR80S8980FSRSL
RES 898 OHM 2W 1% WW AXIAL RWR80S8980FSRSL
RES 898ohm 2W 1% WW AXIAL

RES 898ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S8980FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S8980FSRSL-ND
Through Hole Resistors RWR80S8980FSRSL-ND
898 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

898 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S8980FSRSL RWR80S8980FSRSL RWR80S8980FSRSL-ND
Product Name Wirewound Resistors RES 898 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 898 ohms 898 ohms 898 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1623785-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers