Vishay Intertechnology, Inc. RES 0.13 OHM 2W 1% WW AXIAL RWR80SR130FRBSL

Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 2W 1% WW AXIAL - RWR80SR130FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 2W 1% WW AXIAL
RWR80SR130FRBSL
RES 0.13 OHM 2W 1% WW AXIAL RWR80SR130FRBSL
RES 0.13ohm 2W 1% WW AXIAL

RES 0.13ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR130FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR130FRBSL-ND
Through Hole Resistors RWR80SR130FRBSL-ND
130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR130FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR130FRBSL
Wirewound Resistors 3110-RWR80SR130FRBSL
EGS-3-80 .13 1% RWR80SR130FR BSL

EGS-3-80 .13 1% RWR80SR130FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR130FRBSL RWR80SR130FRBSL-ND 3110-RWR80SR130FRBSL
Product Name RES 0.13 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details