Vishay Intertechnology, Inc. Wirewound Resistors RWR80S93R1FMBSL

Description
EGS-3-80 93.1 1% RWR80S93R1FM BSL
Request a Quote Datasheet
Description
EGS-3-80 93.1 1% RWR80S93R1FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S93R1FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S93R1FMBSL
Wirewound Resistors 3110-RWR80S93R1FMBSL
EGS-3-80 93.1 1% RWR80S93R1FM BSL

EGS-3-80 93.1 1% RWR80S93R1FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S93R1FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S93R1FMBSL-ND
Through Hole Resistors RWR80S93R1FMBSL-ND
93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 93.1 OHM 2W 1% WW AXIAL - RWR80S93R1FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 2W 1% WW AXIAL
RWR80S93R1FMBSL
RES 93.1 OHM 2W 1% WW AXIAL RWR80S93R1FMBSL
RES 93.1ohm 2W 1% WW AXIAL

RES 93.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S93R1FMBSL RWR80S93R1FMBSL-ND RWR80S93R1FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 93.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details