Wet Tantalum Silver Case, Sintered Anode TANTALEX™ Capacitors for Operation to +125°C, Elastomer-Sealed
CAP TANT 180UF 10% 75V AXIAL Product overview: 109D187X9075T2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 75V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 75V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-109D187X9075T2 can be used for catalog matching and distributor lookup.
180µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.8Ohm
Manufacturer: Vishay Sprague
Category: Capacitors -Tantalum Capacitors
Series: TANTALEX®, 109D
Package: Tray
Type: Hermetically Sealed
Operating Temperature: -55°C ~ 125°C
Mounting Type: Through Hole
Package / Case: Axial
Product Status: Active
Voltage - Rated: 75 V
CAPACITOR, AXIAL, TANTALUM, 180 UF, 75 VDC, 10.31 MM X 23.4 MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 180UF 10% 75V AXIAL
CAP TANT 180UF 10% 75V AXIAL
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3148-109D187X9075T2 | 59-109D187X9075T2 | 718-1222-ND | 16305321 | 109D187X9075T2 | 109D187X9075T2 | |
| Product Name | Tantulum Capacitors | 180UF 75V Capacitor | Tantalum Capacitors | Capacitors -Tantalum Capacitors | Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Packing Method | Tray; Tray | Tray | Tray; Tray | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | 180 microF |