The Tantalum Capacitor, part number 97W9302, features a capacitance of 330 µF and a rated voltage of 10 V with a tolerance of ±20%. It is designed in a compact 2917 case size, measuring 7.3 mm in length. The capacitor has a low equivalent series resistance (ESR) of 15 mΩ maximum, making it suitable for applications requiring efficient power delivery. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The capacitor operates within a temperature range of -55 °C to +105 °C and is rated for endurance at +105 °C for 1000 hours under applied voltage. This product is ideal for engineers looking for reliable performance in compact electronic designs.
10V 330uF Polymer Tantalum Capacitor, 20% Tol, 2917 SMD Product overview: 10TPE330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 330uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-10TPE330M can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 330UF, 10V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Ripple Current:3A RoHS Compliant: Yes
CAP, 330µF, 10V, 20%, 2917; Capacitance:330µF; Voltage Rating:10V; Product Range:POSCAP TPE Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
TANTALUM CAPACITOR, 330UF, 10V, 20%, 2917, FULL REEL; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Product Length:7.3mm; Product Width:4.3mm; Product Height:2.8mm RoHS Compliant: Yes
CAP, 330µF, 10V, 20% ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 330UF, 10V, 20%, 2917 (7343), ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT POLY 330UF 10V 2917
CAP TANT POLY 330UF 10V 2917
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-10TPE330M | 97W9302 | 86Y4985 | 47AC6692 | 87491129 | 10TPE330M | 10TPE330M |
| Product Name | SMD 10V 330uF Capacitor | Tantalum Capacitor, 330Uf, 10V, 20%, 2917; Capacitance Panasonic | Cap, 330Μf, 10V, 20%, 2917; Capacitance Panasonic | Cap, 330Μf, 10V, 20% Rohs Compliant Panasonic | Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |