Vishay Intertechnology, Inc. Tantalum Capacitors 293D106X9025C2TE3

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1050-1-ND
Tantalum Capacitors 718-1050-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1050-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1050-6-ND
Tantalum Capacitors 718-1050-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1050-2-ND
Tantalum Capacitors 718-1050-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V Capacitor
59-293D106X9025C2TE3
SMD 10uF 25V Capacitor 59-293D106X9025C2TE3
10uF 25V Tantalum Capacitor, 1.5R ESR, 125°C, SMD Product overview: 293D106X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9025C2TE3 can be used for catalog matching and distributor lookup.

10uF 25V Tantalum Capacitor, 1.5R ESR, 125°C, SMD Product overview: 293D106X9025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X9025C2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9025C2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D106X9025C2TE3
Tantalum Capacitors 293D106X9025C2TE3
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D106X9025C2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D106X9025C2TE3
Capacitors - Tantalum Capacitors 293D106X9025C2TE3
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.1, 6032-28; Capacitance Vishay - 09K5852 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.1, 6032-28; Capacitance Vishay
09K5852
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.1, 6032-28; Capacitance Vishay 09K5852
TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay - 27X7904 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay
27X7904
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.1, 6032-28, Full Reel; Capacitance Vishay 27X7904
TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 25V, 10%; Capacitance Vishay - 33AC1130 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10%; Capacitance Vishay
33AC1130
Cap, 10Μf, 25V, 10%; Capacitance Vishay 33AC1130
CAP, 10µF, 25V, 10%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, 10%; Capacitance:10µF; Voltage Rating:25V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TANTAMOUNT 293D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
293D106X9025C2TE3
Capacitors >> Tantalum Capacitors 293D106X9025C2TE3
10uF 25V 1.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

10uF 25V 1.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - 293D106X9025C2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D106X9025C2TE3
Tantalum Capacitors 293D106X9025C2TE3
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Capacitor - 18382937 - Radwell International
Willingboro, NJ, United States
Capacitor
18382937
Capacitor 18382937
TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.1, 6032-28, TANTALUM CAPACITOR CASE:2312 [6032 METRIC], PRODUCT RANGE:293D SERIES, CAPACITANCE TOLERANCE: 10%, OPERATING TEMPERATURE MIN:-55C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.1, 6032-28, TANTALUM CAPACITOR CASE:2312 [6032 METRIC], PRODUCT RANGE:293D SERIES, CAPACITANCE TOLERANCE: 10%, OPERATING TEMPERATURE MIN:-55C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1050-1-ND 718-1050-6-ND 59-293D106X9025C2TE3 293D106X9025C2TE3 293D106X9025C2TE3 09K5852 33AC1130 293D106X9025C2TE3 293D106X9025C2TE3 18382937
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 25V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.1, 6032-28; Capacitance Vishay Cap, 10Μf, 25V, 10%; Capacitance Vishay Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C402T250CJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details