Vishay Intertechnology, Inc. Tantalum Capacitors 173D476X9010X

Description
47µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 173D476X9010X-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
173D476X9010X-ND
Tantalum Capacitors 173D476X9010X-ND
47µF Molded Tantalum Capacitors 10V Axial

47µF Molded Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantalum Capacitor, 47Uf, 10V, Axial 10%; Capacitance Vishay - 81F1809 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, Axial 10%; Capacitance Vishay
81F1809
Tantalum Capacitor, 47Uf, 10V, Axial 10%; Capacitance Vishay 81F1809
TANTALUM CAPACITOR, 47UF, 10V, AXIAL 10%; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 47UF, 10V, AXIAL 10%; Capacitance:47µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 173D476X9010X - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D476X9010X
Capacitors - Tantalum Capacitors 173D476X9010X
CAP TANT 47UF 10% 10V AXIAL

CAP TANT 47UF 10% 10V AXIAL

Supplier's Site
Tantalum Capacitors - 173D476X9010X - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D476X9010X
Tantalum Capacitors 173D476X9010X
CAP TANT 47UF 10% 10V AXIAL

CAP TANT 47UF 10% 10V AXIAL

Supplier's Site Datasheet
Capacitor - 18385823 - Radwell International
Willingboro, NJ, United States
Capacitor
18385823
Capacitor 18385823
TANTALUM CAPACITOR, 47UF, 10V, AXIAL, 10%, 4.57X10.67MM. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 47UF, 10V, AXIAL, 10%, 4.57X10.67MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 173D476X9010X-ND 81F1809 173D476X9010X 173D476X9010X 18385823
Product Name Tantalum Capacitors Tantalum Capacitor, 47Uf, 10V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details