Vishay Precision Group Tantalum Capacitors 593D107X9010D2TE3

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1101-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1101-6-ND
Tantalum Capacitors 718-1101-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1101-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1101-1-ND
Tantalum Capacitors 718-1101-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1101-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1101-2-ND
Tantalum Capacitors 718-1101-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844474
Tantalum Capacitors 6844474
Capacitor Tantalum SMT 593D 10V 100uF

Capacitor Tantalum SMT 593D 10V 100uF

Supplier's Site
Tantalum Capacitors - 6844474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844474P
Tantalum Capacitors 6844474P
Capacitor Tantalum SMT 593D 10V 100uF

Capacitor Tantalum SMT 593D 10V 100uF

Supplier's Site
Tantalum Capacitors - 1708543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1708543
Tantalum Capacitors 1708543
Capacitor Tantalum SMT 593D 10V 100uF

Capacitor Tantalum SMT 593D 10V 100uF

Supplier's Site
Singapore, Singapore
SMD 100uF 10V Capacitor
59-593D107X9010D2TE3
SMD 100uF 10V Capacitor 59-593D107X9010D2TE3
100uF 10V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9010D2TE3 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, 2917 SMD, 100mR ESR Product overview: 593D107X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-593D107X9010D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay - 65K2996 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay
65K2996
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay 65K2996
TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 27X7958 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
27X7958
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 27X7958
TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay - 66AH8488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay
66AH8488
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay 66AH8488
CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 100Μf, 10V, 10%; Capacitance Vishay - 58AC5905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 10%; Capacitance Vishay
58AC5905
Cap, 100Μf, 10V, 10%; Capacitance Vishay 58AC5905
CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 593D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TANTAMOUNT 593D Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 593D107X9010D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
593D107X9010D2TE3
Tantalum Capacitors 593D107X9010D2TE3
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 593D107X9010D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
593D107X9010D2TE3
Tantalum Capacitors 593D107X9010D2TE3
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 593D107X9010D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
593D107X9010D2TE3
Capacitors - Tantalum Capacitors 593D107X9010D2TE3
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site
Capacitor - 31526299 - Radwell International
Willingboro, NJ, United States
Capacitor
31526299
Capacitor 31526299
TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 7343-31; CAPACITANCE:100ªF; VOLTAGE RATING:10V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:593D SERIES; CAPACITANCE TOLERANCE:ª 10%; OPERATING TEMPERATURE MIN:-55ªC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 10%, 7343-31; CAPACITANCE:100ªF; VOLTAGE RATING:10V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:593D SERIES; CAPACITANCE TOLERANCE:ª 10%; OPERATING TEMPERATURE MIN:-55ªC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1101-6-ND 718-1101-1-ND 6844474 6844474P 59-593D107X9010D2TE3 65K2996 66AH8488 58AC5905 593D107X9010D2TE3 593D107X9010D2TE3 593D107X9010D2TE3 31526299
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V Capacitor Tantalum Capacitor, 100Uf 10V 0.1 Ohm 10%, 7343-31; Capacitance Vishay Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Vishay Cap, 100Μf, 10V, 10%; Capacitance Vishay Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers