Vishay Intertechnology, Inc. Tantalum Capacitors 293D335X9050D2TE3

Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1822-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1822-2-ND
Tantalum Capacitors 718-1822-2-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1822-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1822-6-ND
Tantalum Capacitors 718-1822-6-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1822-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1822-1-ND
Tantalum Capacitors 718-1822-1-ND
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.7Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 50V Capacitor
59-293D335X9050D2TE3
SMD 3.3uF 50V Capacitor 59-293D335X9050D2TE3
Tantalum Cap 3.3uF 50V 7343 SMD 1.7R 125C Product overview: 293D335X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9050D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 3.3uF 50V 7343 SMD 1.7R 125C Product overview: 293D335X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D335X9050D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D335X9050D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D335X9050D2TE3
Tantalum Capacitors 293D335X9050D2TE3
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site Datasheet
Capacitor - 18388774 - Radwell International
Willingboro, NJ, United States
Capacitor
18388774
Capacitor 18388774
TANTALUM CAPACITOR, 3.3UF 50V 1.7 OHM 10%, 7343-31; CAPACITANCE:3.3¦F; VOLTAGE RATING:50V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 3.3UF 50V 1.7 OHM 10%, 7343-31; CAPACITANCE:3.3¦F; VOLTAGE RATING:50V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - 293D335X9050D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D335X9050D2TE3
Capacitors - Tantalum Capacitors 293D335X9050D2TE3
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site
Tantalum Capacitor, 3.3Uf 50V 1.7 Ohm 10%, 7343-31; Capacitance Vishay - 09K6379 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf 50V 1.7 Ohm 10%, 7343-31; Capacitance Vishay
09K6379
Tantalum Capacitor, 3.3Uf 50V 1.7 Ohm 10%, 7343-31; Capacitance Vishay 09K6379
TANTALUM CAPACITOR, 3.3UF 50V 1.7 OHM 10%, 7343-31; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF 50V 1.7 OHM 10%, 7343-31; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 293D335X9050D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D335X9050D2TE3
Tantalum Capacitors 293D335X9050D2TE3
CAP TANT 3.3UF 10% 50V 2917

CAP TANT 3.3UF 10% 50V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1822-2-ND 718-1822-6-ND 59-293D335X9050D2TE3 293D335X9050D2TE3 18388774 293D335X9050D2TE3 09K6379 293D335X9050D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors SMD 3.3uF 50V Capacitor Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 3.3Uf 50V 1.7 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104HC3102K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1713264 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details