Cap Tant Solid 1uF 35V 10% (3.43 X 7.26mm) Axial 125°C Bulk Product overview: 150D105X9035A2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D105X9035A2BE3
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
Tantalum Capacitor Leaded 1uF 35V 10%
Tantalum Capacitor Leaded 1uF 35V 10%
1µF Hermetically Sealed Tantalum Capacitors 35V Axial
TANTALUM CAPACITOR, 1UF, 35V, AXIAL 10%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Length:7.26mm RoHS Compliant: Yes
Tantalum Capacitor, TANTALEXr, 150D Series, 1 F, 10%, 35 V, Axial Leaded RoHS Compliant: Yes
TANTALUM CAPACITOR, 1UF, 35V, AXIAL, 10%, 3.43X7.26MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 1UF 10% 35V AXIAL
CAP TANT 1UF 10% 35V AXIAL
Features
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-150D105X9035A2BE3 | 3144-150D105X9035A2BE3 | 2509022 | 150D105X9035A2BE3-ND | 75M2004 | 47R4577 | 18388390 | 150D105X9035A2BE3 | 150D105X9035A2BE3 | 70212649 |
| Product Name | 1uF 35V Capacitor | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 35V, Axial 10%; Capacitance Vishay | Tantalum Capacitor, Tantalexr, 150D Series, 1 F, 10%, 35 V, Axial Leaded Rohs Compliant Vishay | Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | CAPACITOR, TANTALUM; 1 uF; 35 WVDC @ DEGC; 46 V; + 10%; A; AXIAL LEADED |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |