Vishay Intertechnology, Inc. SMD 35V 22uF Capacitor 293D226X9035E2TE3

Description
35V 22uF Tantalum Capacitor, 2917 Case, SMD Product overview: 293D226X9035E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9035E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35V 22uF Tantalum Capacitor, 2917 Case, SMD Product overview: 293D226X9035E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9035E2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 22uF Capacitor
59-293D226X9035E2TE3
SMD 35V 22uF Capacitor 59-293D226X9035E2TE3
35V 22uF Tantalum Capacitor, 2917 Case, SMD Product overview: 293D226X9035E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9035E2TE3 can be used for catalog matching and distributor lookup.

35V 22uF Tantalum Capacitor, 2917 Case, SMD Product overview: 293D226X9035E2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 22uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9035E2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1025-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1025-2-ND
Tantalum Capacitors 718-1025-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1025-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1025-1-ND
Tantalum Capacitors 718-1025-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1025-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1025-6-ND
Tantalum Capacitors 718-1025-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-43; Capacitance Vishay - 09K6255 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-43; Capacitance Vishay
09K6255
Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-43; Capacitance Vishay 09K6255
TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-43; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-43; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:E; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2320 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2320
Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2320
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 22 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 22 F, 10%, 35 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay - 66AH8386 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay
66AH8386
Cap, 22Uf, 35V, Tant, Case E Rohs Compliant Vishay 66AH8386
CAP, 22UF, 35V, TANT, CASE E ROHS COMPLIANT: YES

CAP, 22UF, 35V, TANT, CASE E ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D226X9035E2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D226X9035E2TE3
Capacitors - Tantalum Capacitors 293D226X9035E2TE3
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site
Capacitor - 18385120 - Radwell International
Willingboro, NJ, United States
Capacitor
18385120
Capacitor 18385120
TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-43, FULL REEL; CAPACITANCE:22¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-43, FULL REEL; CAPACITANCE:22¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - 293D226X9035E2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D226X9035E2TE3
Tantalum Capacitors 293D226X9035E2TE3
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet
Tantalum Capacitors - 293D226X9035E2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D226X9035E2TE3
Tantalum Capacitors 293D226X9035E2TE3
CAP TANT 22UF 10% 35V 2917

CAP TANT 22UF 10% 35V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D226X9035E2TE3 718-1025-2-ND 718-1025-6-ND 09K6255 08X2320 293D226X9035E2TE3 18385120 293D226X9035E2TE3 293D226X9035E2TE3
Product Name SMD 35V 22uF Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf 35V, 0.6 Ohm, 0.1, 7343-43; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 22 F, 10%, 35 V, 2917 [7343 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors Capacitor Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1572-1192-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details