10uF 35V Tantalum Capacitor, Axial, Through Hole Product overview: 173D106X9035X from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9035X can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 35V Axial
10µF Molded Tantalum Capacitors 35V Axial
TANTALUM CAPACITOR, 10UF, 35V, AXIAL 10%; CAPACITANCE:10¦F; VOLTAGE RATING:35V; PRODUCT RANGE:173D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10UF, 35V, AXIAL 10%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
TANTALUM CAPACITOR, 10UF, 35V, AXIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No
Tantalum Capacitor, TANTALEXr, 170D Series, 10 F, 10%, 35 V, Axial Leaded RoHS Compliant: No
CAP TANT 10UF 10% 35V AXIAL
CAP TANT 10UF 10% 35V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-173D106X9035X | 718-173D106X9035XTB-ND | 18388140 | 81F1838 | 06X1290 | 173D106X9035X | 173D106X9035X |
| Product Name | Through-Hole 10uF 35V Capacitor | Tantalum Capacitors | Capacitor | Tantalum Capacitor, 10Uf, 35V, Axial 10%; Capacitance Vishay | Tantalum Capacitor, Tantalexr, 170D Series, 10 F, 10%, 35 V, Axial Leaded Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |