Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
2.2µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 2.2UF 20% 35V AXIAL
CAPACITOR, TANTALUM, 2.2 UF, 35 V, 20%, AXIAL, 4.7 X 12 MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 2.2UF 20% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D225X0035B2BE3 | 150D225X0035B2BE3-ND | 150D225X0035B2BE3 | 94117326 | 150D225X0035B2BE3 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |