Vishay Intertechnology, Inc. Tantalum Capacitors 595D156X9025C2T

Description
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 560mOhm
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 560mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-595D156X9025C2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D156X9025C2TCT-ND
Tantalum Capacitors 718-595D156X9025C2TCT-ND
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 560mOhm

15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 560mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D156X9025C2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D156X9025C2TTR-ND
Tantalum Capacitors 718-595D156X9025C2TTR-ND
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 560mOhm

15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 560mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-595D156X9025C2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-595D156X9025C2TDKR-ND
Tantalum Capacitors 718-595D156X9025C2TDKR-ND
15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 560mOhm

15µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 560mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 15uF 25V Capacitor
59-595D156X9025C2T
SMD 15uF 25V Capacitor 59-595D156X9025C2T
Tantalum Capacitor 15uF 25V 2812 SMD 560mR 125C Product overview: 595D156X9025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9025C2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 15uF 25V 2812 SMD 560mR 125C Product overview: 595D156X9025C2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-595D156X9025C2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 25V, 0.56 Ohm, 0.1, Smd; Capacitance Vishay - 08J4239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, 0.56 Ohm, 0.1, Smd; Capacitance Vishay
08J4239
Capacitor Tant, 15Uf, 25V, 0.56 Ohm, 0.1, Smd; Capacitance Vishay 08J4239
CAPACITOR TANT, 15UF, 25V, 0.56 OHM, 0.1, SMD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:0.56ohm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 25V, 0.56 OHM, 0.1, SMD; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dissipation Factor:6%; ESR:0.56ohm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 15 F, 10%, 25 V, 2812 [7132 Metric] Rohs Compliant Vishay - 26M7591 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 15 F, 10%, 25 V, 2812 [7132 Metric] Rohs Compliant Vishay
26M7591
Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 15 F, 10%, 25 V, 2812 [7132 Metric] Rohs Compliant Vishay 26M7591
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 15 F, 10%, 25 V, 2812 [7132 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, 595D Series, 15 F, 10%, 25 V, 2812 [7132 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - 595D156X9025C2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
595D156X9025C2T
Tantalum Capacitors 595D156X9025C2T
CAP TANT 15UF 10% 25V 2812

CAP TANT 15UF 10% 25V 2812

Supplier's Site Datasheet
Capacitor - 18387606 - Radwell International
Willingboro, NJ, United States
Capacitor
18387606
Capacitor 18387606
TANTALUM CAPACITOR, POLARIZED, TANTALUM (DRY/SOLID), 25V, 10%,15UF, SURFACE MOUNT, 2812. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, POLARIZED, TANTALUM (DRY/SOLID), 25V, 10%,15UF, SURFACE MOUNT, 2812. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Tantalum Capacitors - 595D156X9025C2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
595D156X9025C2T
Capacitors - Tantalum Capacitors 595D156X9025C2T
CAP TANT 15UF 10% 25V 2812

CAP TANT 15UF 10% 25V 2812

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-595D156X9025C2TCT-ND 718-595D156X9025C2TDKR-ND 59-595D156X9025C2T 08J4239 26M7591 595D156X9025C2T 18387606 595D156X9025C2T
Product Name Tantalum Capacitors Tantalum Capacitors SMD 15uF 25V Capacitor Capacitor Tant, 15Uf, 25V, 0.56 Ohm, 0.1, Smd; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, 595D Series, 15 F, 10%, 25 V, 2812 [7132 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF 2.81E9 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details