0.47µF Molded Tantalum Capacitors 35V Axial
0.47µF Molded Tantalum Capacitors 35V Axial
35V 0.47uF Tantalum Capacitor, Axial, Through Hole Product overview: 173D474X9035UWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35V, 0.47uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D474X9035UWE3 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 0.47UF, 35V, AXIAL 10%; Capacitance:0.47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP TANT 0.47UF 10% 35V AXIAL
CAP TANT 0.47UF 10% 35V AXIAL
TANTALUM CAPACITOR, 0.47UF, 35V, AXIAL, 10%, 2.4X6.6MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1432-2-ND | 59-173D474X9035UWE3 | 16P0635 | 173D474X9035UWE3 | 173D474X9035UWE3 | 18385298 |
| Product Name | Tantalum Capacitors | Through-Hole 35V 0.47uF Capacitor | Tantalum Capacitor, 0.47Uf, 35V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor |
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |