1µF Molded Tantalum Capacitors 50V Axial
1µF Molded Tantalum Capacitors 50V Axial
CAP TANT 1UF 10% 50V AXIAL
TANTALUM CAPACITOR, 1UF, 50V, AXIAL, 10%, ROHS COMPLIANT: NO, 2.79X7.37MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 1UF 10% 50V AXIAL
TANTALUM CAPACITOR, 1UF, 50V, AXIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
TANTALUM CAPACITOR, 1UF, 50V, AXIAL 10%, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:2.79mm RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-173D105X9050VTB-ND | 173D105X9050V | 18388195 | 173D105X9050V | 81F1845 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 50V, Axial 10%; Capacitance Vishay |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |