10µF Molded Tantalum Capacitors 10V Axial
10µF Molded Tantalum Capacitors 10V Axial
CAPACITOR, TANTALUM, SOLID, POLARIZED, 10 V, 10 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 173D106X9010V from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9010V can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 10V AXIAL
CAP TANT 10UF 10% 10V AXIAL
TANTALUM CAPACITOR, 10UF, 10V, AXIAL, 10%, ROHS COMPLIANT: NO, 2.79X7.37MM. FREE 2 YEAR RADWELL WARRANTY
TANTALUM CAPACITOR, 10UF, 10V, AXIAL 10%; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
TANTALUM CAPACITOR, 10UF, 10V, AXIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:2.79mm RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-173D106X9010VCT-ND | 59-173D106X9010V | 173D106X9010V | 173D106X9010V | 18388207 | 81F1807 |
| Product Name | Tantalum Capacitors | Through-Hole 10 V 10 uF Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor | Tantalum Capacitor, 10Uf, 10V, Axial 10%; Capacitance Vishay |
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |