Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
10µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 10UF 10% 20V AXIAL
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
CAP TANT 10UF 10% 20V AXIAL
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; CAPACITANCE:10¦F; VOLTAGE RATING:20V; PRODUCT RANGE:150D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D106X9020B2B | 150D106X9020B2B-ND | 150D106X9020B2B | 65F2343 | 150D106X9020B2B | 18388406 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors | Capacitor |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |