Vishay Intertechnology, Inc. SMD 4.7uF 50V Capacitor 293D475X9050D2TE3

Description
Tantalum Cap 4.7uF 50V 1.2R ESR SMD 7343 125C Product overview: 293D475X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Cap 4.7uF 50V 1.2R ESR SMD 7343 125C Product overview: 293D475X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050D2TE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 50V Capacitor
59-293D475X9050D2TE3
SMD 4.7uF 50V Capacitor 59-293D475X9050D2TE3
Tantalum Cap 4.7uF 50V 1.2R ESR SMD 7343 125C Product overview: 293D475X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 4.7uF 50V 1.2R ESR SMD 7343 125C Product overview: 293D475X9050D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9050D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1085-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1085-6-ND
Tantalum Capacitors 718-1085-6-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1085-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1085-2-ND
Tantalum Capacitors 718-1085-2-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1085-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1085-1-ND
Tantalum Capacitors 718-1085-1-ND
4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

4.7µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 293D475X9050D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D475X9050D2TE3
Tantalum Capacitors 293D475X9050D2TE3
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D475X9050D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D475X9050D2TE3
Capacitors - Tantalum Capacitors 293D475X9050D2TE3
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site
Capacitor - 18388927 - Radwell International
Willingboro, NJ, United States
Capacitor
18388927
Capacitor 18388927
CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, 10%, 2917, 7343. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, 10%, 2917, 7343. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - 293D475X9050D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D475X9050D2TE3
Tantalum Capacitors 293D475X9050D2TE3
CAP TANT 4.7UF 10% 50V 2917

CAP TANT 4.7UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf 50V 1.2 Ohm 10%, 7343-31; Capacitance Vishay - 09K6604 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 50V 1.2 Ohm 10%, 7343-31; Capacitance Vishay
09K6604
Tantalum Capacitor, 4.7Uf 50V 1.2 Ohm 10%, 7343-31; Capacitance Vishay 09K6604
TANTALUM CAPACITOR, 4.7UF 50V 1.2 OHM 10%, 7343-31; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 50V 1.2 OHM 10%, 7343-31; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf 50V 1.2 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 65K2898 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf 50V 1.2 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
65K2898
Tantalum Capacitor, 4.7Uf 50V 1.2 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 65K2898
TANTALUM CAPACITOR, 4.7UF 50V 1.2 OHM 10%, 7343-31, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:1.2ohm; Series Name:293DRoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF 50V 1.2 OHM 10%, 7343-31, FULL REEL; Capacitance:4.7µF; Voltage(DC):50V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:1.2ohm; Series Name:293DRoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 50V, Tant, Case D Rohs Compliant Vishay - 69AH4659 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case D Rohs Compliant Vishay
69AH4659
Cap, 4.7Uf, 50V, Tant, Case D Rohs Compliant Vishay 69AH4659
CAP, 4.7UF, 50V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site
Capacitor;Tantalum;Cap 4.7 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;7343-31;ESR 1.2 Ohms - 70212634 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Tantalum;Cap 4.7 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;7343-31;ESR 1.2 Ohms
70212634
Capacitor;Tantalum;Cap 4.7 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;7343-31;ESR 1.2 Ohms 70212634
Features Molded Case Available in Five Case Codes Compatible with “High Volume” Automatic Pick and Place Equipment Optical Character Recognition Qualified Meets IEC Specification QC300801/US0001 and EIA 535BAAC Capacitance Range: 0.10 μF to 1000 μF

Features

  • Molded Case Available in Five Case Codes
  • Compatible with “High Volume” Automatic Pick and Place Equipment
  • Optical Character Recognition Qualified
  • Meets IEC Specification QC300801/US0001 and EIA 535BAAC
  • Capacitance Range: 0.10 μF to 1000 μF
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-293D475X9050D2TE3 718-1085-6-ND 718-1085-2-ND 293D475X9050D2TE3 293D475X9050D2TE3 18388927 293D475X9050D2TE3 09K6604 65K2898 69AH4659 70212634
Product Name SMD 4.7uF 50V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tantalum Capacitors Tantalum Capacitor, 4.7Uf 50V 1.2 Ohm 10%, 7343-31; Capacitance Vishay Tantalum Capacitor, 4.7Uf 50V 1.2 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay Cap, 4.7Uf, 50V, Tant, Case D Rohs Compliant Vishay Capacitor;Tantalum;Cap 4.7 uF;Tol 10%;Vol-Rtg 50 VDC;SMT;7343-31;ESR 1.2 Ohms
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 7.34E9 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details