Vishay Precision Group Tantalum Capacitor, 150Uf, 15V, Axial 10%; Capacitance Vishay 150D157X9015S2

Description
TANTALUM CAPACITOR, 150UF, 15V, AXIAL 10%; Capacitance:150µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 150UF, 15V, AXIAL 10%; Capacitance:150µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 150Uf, 15V, Axial 10%; Capacitance Vishay - 65F2339 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 15V, Axial 10%; Capacitance Vishay
65F2339
Tantalum Capacitor, 150Uf, 15V, Axial 10%; Capacitance Vishay 65F2339
TANTALUM CAPACITOR, 150UF, 15V, AXIAL 10%; Capacitance:150µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 150UF, 15V, AXIAL 10%; Capacitance:150µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitor - 18388350 - Radwell International
Willingboro, NJ, United States
Capacitor
18388350
Capacitor 18388350
TANTALUM CAPACITOR, 150UF, 15V, AXIAL 10%; CAPACITANCE:150ªF; VOLTAGE RATING:15V; PRODUCT RANGE:150D SERIES; CAPACITANCE TOLERANCE:ª 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55ªC; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

TANTALUM CAPACITOR, 150UF, 15V, AXIAL 10%; CAPACITANCE:150ªF; VOLTAGE RATING:15V; PRODUCT RANGE:150D SERIES; CAPACITANCE TOLERANCE:ª 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55ªC; ESR:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors
Product Number 65F2339 18388350
Product Name Tantalum Capacitor, 150Uf, 15V, Axial 10%; Capacitance Vishay Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
Capacitance Range 150 microF 150 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C242U200BB2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers