CAP TANT 22UF 10% 75V AXIAL
22µF Hermetically Sealed Tantalum Capacitors 75V Axial 5Ohm
Lingto Electronic Limited | DigiKey | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 109D226X9075C2 | 718-1228-ND |
Product Name | Tantalum Capacitors | Tantalum Capacitors |
Capacitance Type | Fixed | |
Electrolytic Capacitors | Tantalum | Tantalum |
Capacitance Range | 22 microF | 22 microF |
Operating Temperature | -55 to 125 C (-67 to 257 F) |