Vishay Precision Group Tantalum Capacitors 293D686X9016D2TE3

Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1096-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1096-2-ND
Tantalum Capacitors 718-1096-2-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1096-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1096-6-ND
Tantalum Capacitors 718-1096-6-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1096-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1096-1-ND
Tantalum Capacitors 718-1096-1-ND
68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

68µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 6844200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844200
Tantalum Capacitors 6844200
Capacitor Tantalum SMT 293D 16V 68uF

Capacitor Tantalum SMT 293D 16V 68uF

Supplier's Site
Tantalum Capacitors - 6844200P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844200P
Tantalum Capacitors 6844200P
Capacitor Tantalum SMT 293D 16V 68uF

Capacitor Tantalum SMT 293D 16V 68uF

Supplier's Site
Tantalum Capacitors - 1693394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1693394
Tantalum Capacitors 1693394
Capacitor Tantalum SMT 293D 16V 68uF

Capacitor Tantalum SMT 293D 16V 68uF

Supplier's Site
Singapore, Singapore
SMD 16V 68uF Capacitor
59-293D686X9016D2TE3
SMD 16V 68uF Capacitor 59-293D686X9016D2TE3
16V 68uF Tantalum Capacitor, 2917 SMD Product overview: 293D686X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 68uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9016D2TE3 can be used for catalog matching and distributor lookup.

16V 68uF Tantalum Capacitor, 2917 SMD Product overview: 293D686X9016D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 68uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D686X9016D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 16V, 0.6 Ohm, 0.1, 7343-31; Capacitance Vishay - 09K6841 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 16V, 0.6 Ohm, 0.1, 7343-31; Capacitance Vishay
09K6841
Tantalum Capacitor, 68Uf 16V, 0.6 Ohm, 0.1, 7343-31; Capacitance Vishay 09K6841
TANTALUM CAPACITOR, 68UF 16V, 0.6 OHM, 0.1, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 16V, 0.6 OHM, 0.1, 7343-31; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 16V, Tant, Case D Rohs Compliant Vishay - 70AH0279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 16V, Tant, Case D Rohs Compliant Vishay
70AH0279
Cap, 68Uf, 16V, Tant, Case D Rohs Compliant Vishay 70AH0279
CAP, 68UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 68UF, 16V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D686X9016D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D686X9016D2TE3
Capacitors - Tantalum Capacitors 293D686X9016D2TE3
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site
Tantalum Capacitors - 293D686X9016D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D686X9016D2TE3
Tantalum Capacitors 293D686X9016D2TE3
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet
Capacitor - 18386221 - Radwell International
Willingboro, NJ, United States
Capacitor
18386221
Capacitor 18386221
CAPACITOR, SMD, TANTALUM, 68UF, 16V, 10%, CASE CODE 7343, 4.3 X 7.3MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, TANTALUM, 68UF, 16V, 10%, CASE CODE 7343, 4.3 X 7.3MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - 293D686X9016D2TE3 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
293D686X9016D2TE3
Tantalum Capacitors 293D686X9016D2TE3
CAP TANT 68UF 10% 16V 2917

CAP TANT 68UF 10% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1096-2-ND 718-1096-6-ND 6844200 6844200P 59-293D686X9016D2TE3 09K6841 70AH0279 293D686X9016D2TE3 293D686X9016D2TE3 18386221 293D686X9016D2TE3
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 16V 68uF Capacitor Tantalum Capacitor, 68Uf 16V, 0.6 Ohm, 0.1, 7343-31; Capacitance Vishay Cap, 68Uf, 16V, Tant, Case D Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Tantalum Capacitors - T491C475K035AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details