Vishay Intertechnology, Inc. Tantalum Capacitors 293D127X96R3D2TE3

Description
120µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm
Request a Quote
Description
120µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 120µF, 6.3V Tantalum Capacitor (part number 37AJ7773) features a molded case design suitable for surface mount applications. It is compliant with RoHS standards and has a capacitance tolerance of ±10%. The capacitor operates effectively within a temperature range of -55°C to +125°C, with voltage derating required above 85°C. It has a maximum equivalent series resistance (ESR) of 0.7 ohms and can handle a ripple current of up to 460mA. This component is designed for use in industrial, telecom infrastructure, and general-purpose applications, making it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Vishay 120µF, 6.3V Tantalum Capacitor (part number 37AJ7773) features a molded case design suitable for surface mount applications. It is compliant with RoHS standards and has a capacitance tolerance of ±10%. The capacitor operates effectively within a temperature range of -55°C to +125°C, with voltage derating required above 85°C. It has a maximum equivalent series resistance (ESR) of 0.7 ohms and can handle a ripple current of up to 460mA. This component is designed for use in industrial, telecom infrastructure, and general-purpose applications, making it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1745-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1745-1-ND
Tantalum Capacitors 718-1745-1-ND
120µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

120µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1745-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1745-6-ND
Tantalum Capacitors 718-1745-6-ND
120µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

120µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1745-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1745-2-ND
Tantalum Capacitors 718-1745-2-ND
120µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

120µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 120uF 6.3V Capacitor
59-293D127X96R3D2TE3
SMD 120uF 6.3V Capacitor 59-293D127X96R3D2TE3
Tantalum Cap 120uF 6.3V 10% 7343 SMD 700mR 125C Product overview: 293D127X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D127X96R3D2TE3 can be used for catalog matching and distributor lookup.

Tantalum Cap 120uF 6.3V 10% 7343 SMD 700mR 125C Product overview: 293D127X96R3D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D127X96R3D2TE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 293D127X96R3D2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
293D127X96R3D2TE3
Tantalum Capacitors 293D127X96R3D2TE3
CAP TANT 120UF 10% 6.3V 2917

CAP TANT 120UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 293D127X96R3D2TE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
293D127X96R3D2TE3
Capacitors - Tantalum Capacitors 293D127X96R3D2TE3
CAP TANT 120UF 10% 6.3V 2917

CAP TANT 120UF 10% 6.3V 2917

Supplier's Site
Cap, 120Uf, 6.3V, Tant, Case D; Capacitance Vishay - 37AJ7773 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 6.3V, Tant, Case D; Capacitance Vishay
37AJ7773
Cap, 120Uf, 6.3V, Tant, Case D; Capacitance Vishay 37AJ7773
CAP, 120UF, 6.3V, TANT, CASE D; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Case Size:2917RoHS Compliant: Yes

CAP, 120UF, 6.3V, TANT, CASE D; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:460mA; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 88653808 - Radwell International
Willingboro, NJ, United States
Capacitor
88653808
Capacitor 88653808
CAPACITOR, SMD, TANTALUM, 120UF, 6.3V, 7343. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, TANTALUM, 120UF, 6.3V, 7343. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1745-1-ND 718-1745-6-ND 59-293D127X96R3D2TE3 293D127X96R3D2TE3 293D127X96R3D2TE3 37AJ7773 88653808
Product Name Tantalum Capacitors Tantalum Capacitors SMD 120uF 6.3V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 120Uf, 6.3V, Tant, Case D; Capacitance Vishay Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF 120 microF 7.34E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C593U030CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details