The 293D106X0025C2TE3 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, designed for standard industrial applications. It has a capacitance of 10 µF with a voltage rating of 25 V and a tolerance of ±20%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is surge current tested and features a molded case available in standard EIA sizes, making it compatible with high-volume automatic pick and place equipment. The terminations are 100% matte tin standard, with options for tin/lead available. It is classified as moisture sensitivity level 1, indicating a robust design suitable for various applications, including industrial and telecom infrastructure.
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.5Ohm
10uF 25V Tantalum Capacitor, 2312 Case, 1.5R ESR, 125C Product overview: 293D106X0025C2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D106X0025C2TE3
CAP TANT 10UF 20% 25V 2312
CAPACITOR, TANTALUM, SURFACE MOUNT, 10 UF, 25V, POLARIZED, 20%, 2312, MARKING CODE 10-25L, 6.3X3.2MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 10UF 20% 25V 2312
TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.2, 6032-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP, 10UF, 25V, TANT, CASE C ROHS COMPLIANT: YES
CAP, 10UF, 25V, TANT, CASE C ROHS COMPLIANT: YES
CAP TANT 10UF 20% 25V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1044-6-ND | 718-1044-1-ND | 59-293D106X0025C2TE3 | 293D106X0025C2TE3 | 18390318 | 293D106X0025C2TE3 | 09K5802 | 70AH0252 | 293D106X0025C2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 10uF 25V Capacitor | Capacitors - Tantalum Capacitors | Capacitor | Tantalum Capacitors | Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.2, 6032-28; Capacitance Vishay | Cap, 10Uf, 25V, Tant, Case C Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |