Manufacturer: Vishay Sprague
Win Source Part Number: 1123515-293D107X9010
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: D
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.122" (3.10mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 600mOhm
100uF 10V Tantalum Capacitor, 2917 SMD, 600mR ESR Product overview: 293D107X9010D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D107X9010D2TE3
CAP TANT 100UF 10% 10V 2917
CAP TANT 100UF 10% 10V 2917
TANTALUM CAPACITOR, 100UF, 10V, 0.6 OHM, 10%, CASE:2917 [7343 METRIC], ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 100UF 10% 10V 2917
TANTALUM CAPACITOR, 100UF 10V 0.6 OHM 10%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 100UF 10V 0.6 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.6ohm; Series Name:293DRoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 100 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1123515-293D107X9010D2TE3 | 718-1056-1-ND | 718-1056-6-ND | 59-293D107X9010D2TE3 | 6843917P | 1693317 | 293D107X9010D2TE3 | 293D107X9010D2TE3 | 18382997 | 293D107X9010D2TE3 | 65K2823 | 09K5900 | 47R4614 |
| Product Name | Hard To Find - 293D107X9010D2TE3 | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor | Tantalum Capacitors | Tantalum Capacitor, 100Uf 10V 0.6 Ohm 10%, 7343-31; Capacitance Vishay | Tantalum Capacitor, 100Uf 10V 0.6 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |