3.3µF Hermetically Sealed Tantalum Capacitors 50V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
Tantalum Cap 3.3uF 50V 10% Axial 125°C Bulk Product overview: 150D335X9050B2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D335X9050B2BE3
CAPACITOR, AXIAL, TANTALUM, 10%, 3.3UF, 50V, 4.7X12.04 MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 3.3UF 10% 50V AXIAL
CAP TANT 3.3UF 10% 50V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D335X9050B2BE3-ND | 3144-150D335X9050B2BE3 | 59-150D335X9050B2BE3 | 62414378 | 150D335X9050B2BE3 | 150D335X9050B2BE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | 3.3uF 50V Capacitor | Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |