Vishay Intertechnology, Inc. Tantalum Capacitors 173D104X9035UWE3

Description
0.1µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
0.1µF Molded Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1450-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1450-2-ND
Tantalum Capacitors 718-1450-2-ND
0.1µF Molded Tantalum Capacitors 35V Axial

0.1µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-1450-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1450-1-ND
Tantalum Capacitors 718-1450-1-ND
0.1µF Molded Tantalum Capacitors 35V Axial

0.1µF Molded Tantalum Capacitors 35V Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 35 V 0.1 uF Capacitor
59-173D104X9035UWE3
Through-Hole 35 V 0.1 uF Capacitor 59-173D104X9035UWE3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 0.1 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 173D104X9035UWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 0.1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 0.1 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D104X9035UWE3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 0.1 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 173D104X9035UWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 0.1 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 0.1 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D104X9035UWE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 173D104X9035UWE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
173D104X9035UWE3
Capacitors - Tantalum Capacitors 173D104X9035UWE3
CAP TANT 0.1UF 10% 35V AXIAL

CAP TANT 0.1UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 173D104X9035UWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D104X9035UWE3
Tantalum Capacitors 173D104X9035UWE3
CAP TANT 0.1UF 10% 35V AXIAL

CAP TANT 0.1UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitor - 18387848 - Radwell International
Willingboro, NJ, United States
Capacitor
18387848
Capacitor 18387848
(PRICE/TC) TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%; CAPACITANCE:0.1µF; VOLTAGE RATING:35V; PRODUCT RANGE:173 SERIES; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55°C; ESR:- ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%; CAPACITANCE:0.1µF; VOLTAGE RATING:35V; PRODUCT RANGE:173 SERIES; CAPACITANCE TOLERANCE:± 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55°C; ESR:- ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitor, 0.1Uf, 35V, Axial 10%; Capacitance Vishay - 16P0183 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 35V, Axial 10%; Capacitance Vishay
16P0183
Tantalum Capacitor, 0.1Uf, 35V, Axial 10%; Capacitance Vishay 16P0183
TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 0.1Uf, 35V, Axial 10%, Full Reel; Capacitance Vishay - 27X7771 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 35V, Axial 10%, Full Reel; Capacitance Vishay
27X7771
Tantalum Capacitor, 0.1Uf, 35V, Axial 10%, Full Reel; Capacitance Vishay 27X7771
TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:2.41mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%, FULL REEL; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:2.41mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1450-2-ND 59-173D104X9035UWE3 173D104X9035UWE3 173D104X9035UWE3 18387848 16P0183
Product Name Tantalum Capacitors Through-Hole 35 V 0.1 uF Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tantalum Capacitor, 0.1Uf, 35V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details