Cap Tant Solid 0.33uF 35V 10% (2.41 X 6.6mm) Axial 125°C Automotive T/R Product overview: 173D334X9035UWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D334X9035UWE3 can be used for catalog matching and distributor lookup.
CAP TANT 0.33UF 10% 35V AXIAL
0.33µF Molded Tantalum Capacitors 35V Axial
CAP TANT 0.33UF 10% 35V AXIAL
CAPACITOR, AXIAL, TANTALUM, .33UF, 35V, 10%, 2.4X6.6 MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 0.33UF 10% 35V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-173D334X9035UWE3 | 718-1435-1-ND | 173D334X9035UWE3 | 18385266 | 173D334X9035UWE3 |
| Product Name | Automotive 0.33uF 35V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |