Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
10µF Hermetically Sealed Tantalum Capacitors 75V Axial
CAP TANT 10UF 10% 75V AXIAL
CAPACITOR, AXIAL, 10UF, 75V, 10%, TANTALUM, 7.34X17.42MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 10UF 10% 75V AXIAL
TANTALUM CAPACITOR, 10UF, 75V, AXIAL 10%; Capacitance:10µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D106X9075R2B | 150D106X9075R2B-ND | 150D106X9075R2B | 18387973 | 150D106X9075R2B | 09C1369 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf, 75V, Axial 10%; Capacitance Vishay |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |