Tantalum Capacitors SMD 4.7uF 35V 10%
Tantalum Capacitors SMD 4.7uF 35V 10%
Tantalum Capacitors SMD 4.7uF 35V 10%
CAP TANT 4.7UF 10% 35V 2312 Product overview: 293D475X9035C2TE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D475X9035C2TE3
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.9Ohm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.9Ohm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.9Ohm
TANTALUM CAPACITOR, 4.7UF 35V 1.9 OHM 10%, 6032-28; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.9ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP, 4.7UF, 35V, TANT, CASE C ROHS COMPLIANT: YES
TANTALUM CAPACITOR, 4.7UF, 35V, 10%, SMD, CASE:2312 [6032 METRIC], ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 4.7UF 10% 35V 2312
CAP TANT 4.7UF 10% 35V 2312
CAP TANT 4.7UF 10% 35V 2312
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2525222 | 59-293D475X9035C2TE3 | 718-1083-6-ND | 718-1083-2-ND | 09K6600 | 67AH3719 | 18388919 | 293D475X9035C2TE3 | 293D475X9035C2TE3 | 293D475X9035C2TE3 |
| Product Name | Tantalum Capacitors | 4.7UF 35V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf 35V 1.9 Ohm 10%, 6032-28; Capacitance Vishay | Cap, 4.7Uf, 35V, Tant, Case C Rohs Compliant Vishay | Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | Automotive | General Purpose | General Purpose | |||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum |