Vishay Precision Group SMD 10uF 35V Capacitor 195D106X0035Z2T

Description
Tantalum Capacitor 10uF 35V 20% SMD 125°C Product overview: 195D106X0035Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X0035Z2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 10uF 35V 20% SMD 125°C Product overview: 195D106X0035Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X0035Z2T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 35V Capacitor
59-195D106X0035Z2T
SMD 10uF 35V Capacitor 59-195D106X0035Z2T
Tantalum Capacitor 10uF 35V 20% SMD 125°C Product overview: 195D106X0035Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X0035Z2T can be used for catalog matching and distributor lookup.

Tantalum Capacitor 10uF 35V 20% SMD 125°C Product overview: 195D106X0035Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D106X0035Z2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6844294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844294
Tantalum Capacitors 6844294
Vishay 195D106X0035Z2T

Vishay 195D106X0035Z2T

Supplier's Site
Tantalum Capacitors - 6844294P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6844294P
Tantalum Capacitors 6844294P
Vishay 195D106X0035Z2T

Vishay 195D106X0035Z2T

Supplier's Site
Tantalum Capacitors - 1726378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1726378
Tantalum Capacitors 1726378
Vishay 195D106X0035Z2T

Vishay 195D106X0035Z2T

Supplier's Site
Tantalum Capacitors - 718-195D106X0035Z2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D106X0035Z2TCT-ND
Tantalum Capacitors 718-195D106X0035Z2TCT-ND
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)

10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 718-195D106X0035Z2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D106X0035Z2TTR-ND
Tantalum Capacitors 718-195D106X0035Z2TTR-ND
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)

10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 718-195D106X0035Z2TDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-195D106X0035Z2TDKR-ND
Tantalum Capacitors 718-195D106X0035Z2TDKR-ND
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)

10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D106X0035Z2T - 854268-195D106X0035Z2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 195D106X0035Z2T
854268-195D106X0035Z2T
Tantalum Capacitors - 195D106X0035Z2T 854268-195D106X0035Z2T
Manufacturer: Vishay Win Source Part Number: 854268-195D106X0035Z 2T Series: TANTAMOUNT®, 195D Features: 10 µF Tantalum Capacitors 35 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.21.0050 Other Part Number: 195D106X0035Z2T-ND, 718-195D106X0035Z2TD KR, 718-195D106X0035Z2TC T, 718-195D106X0035Z2TT R

Manufacturer: Vishay
Win Source Part Number: 854268-195D106X0035Z2T
Series: TANTAMOUNT®, 195D
Features: 10 µF Tantalum Capacitors 35 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.21.0050
Other Part Number: 195D106X0035Z2T-ND, 718-195D106X0035Z2TDKR, 718-195D106X0035Z2TCT, 718-195D106X0035Z2TTR

Buy Now Datasheet
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor; 35 V dc +/-20%; 195D Series - 874-195D106X0035Z2T - Utmel Electronic Limited
Hong Kong, China
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor; 35 V dc +/-20%; 195D Series
874-195D106X0035Z2T
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor; 35 V dc +/-20%; 195D Series 874-195D106X0035Z2T
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor; 35 V dc +/-20%; 195D Series

10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor; 35 V dc +/-20%; 195D Series

Supplier's Site
Tantalum Capacitors - 195D106X0035Z2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D106X0035Z2T
Tantalum Capacitors 195D106X0035Z2T
CAP TANT 10UF 20% 35V 2910

CAP TANT 10UF 20% 35V 2910

Supplier's Site Datasheet
Capacitor - 31533559 - Radwell International
Willingboro, NJ, United States
Capacitor
31533559
Capacitor 31533559
CAPACITOR, TANTALUM, 10 UF, 35 V, 2810 IN, 7226 MM CASE CODE, SMD, 2.65 X 2.65 X 7.24 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, TANTALUM, 10 UF, 35 V, 2810 IN, 7226 MM CASE CODE, SMD, 2.65 X 2.65 X 7.24 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitor, 10Uf, 35V, 7227 20%, Full Reel; Capacitance Vishay - 95F9831 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, 7227 20%, Full Reel; Capacitance Vishay
95F9831
Tantalum Capacitor, 10Uf, 35V, 7227 20%, Full Reel; Capacitance Vishay 95F9831
TANTALUM CAPACITOR, 10UF, 35V, 7227 20%, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2910 [7227 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:Z; Product Range:195D Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 35V, 7227 20%, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2910 [7227 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:Z; Product Range:195D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D106X0035Z2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
195D106X0035Z2T
Capacitors - Tantalum Capacitors 195D106X0035Z2T
CAP TANT 10UF 20% 35V 2910

CAP TANT 10UF 20% 35V 2910

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-195D106X0035Z2T 6844294 6844294P 718-195D106X0035Z2TCT-ND 718-195D106X0035Z2TDKR-ND 854268-195D106X0035Z2T 874-195D106X0035Z2T 195D106X0035Z2T 31533559 95F9831 195D106X0035Z2T
Product Name SMD 10uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - 195D106X0035Z2T 10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor; 35 V dc +/-20%; 195D Series Tantalum Capacitors Capacitor Tantalum Capacitor, 10Uf, 35V, 7227 20%, Full Reel; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers