4.7µF Conformal Coated Tantalum Capacitors 50V Radial
CAP TANT 4.7UF 10% 50V RADIAL
TANTALUM CAPACITOR, 4.7UF, 50V, RADIAL 10%; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: Yes
Capacitor; Tantalum; Cap 4.7 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case D
TANTALUM CAPACITOR, 4.7UF, 50V, RADIAL 10%; CAPACITANCE:4.7¦F; VOLTAGE RATING:50V; PRODUCT RANGE:199D SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:RADIAL LEADED; LEAD SPACING:2.54MM; OPERATING TEMPERATURE MIN:-55¦C; ESR:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 4.7UF 10% 50V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1194-ND | 199D475X9050D1V1E3 | 99M0598 | 70212758 | 18385755 | 199D475X9050D1V1E3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 50V, Radial 10%; Capacitance Vishay | Capacitor; Tantalum; Cap 4.7 uF; Tol 10%; Vol-Rtg 50 VDC; Radial; Case D | Capacitor | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |