2.2µF Molded Tantalum Capacitors 35V Axial
2.2µF Molded Tantalum Capacitors 35V Axial
CAP TANT 2.2UF 10% 35V AXIAL
CAP TANT 2.2UF 10% 35V AXIAL
CAPACITOR, AXIAL, TANTALUM, 2.2UF, 35V, 10%, 4.57X8.76 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TANT, 2.2UF, 35V, AXIAL 10%, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.57mm RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-173D225X9035WCT-ND | 173D225X9035W | 173D225X9035W | 18388272 | 06H2825 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor | Capacitor Tant, 2.2Uf, 35V, Axial 10%, Full Reel; Capacitance Vishay |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |