Cap Tant Solid 2.7uF 35V 10% (4.7 X 12.04mm) Axial 125°C Bulk Product overview: 150D275X9035B2BE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D275X9035B2BE3
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
2.7µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 2.7UF 10% 35V AXIAL
TANTALUM CAPACITOR, 2.7UF, 35V, AXIAL 10%; Capacitance:2.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAPACITOR, HERMETICALLY SEALED, TANTALUM, 2.7UF 35V, 10%, LIFETIME @ TEMP: 1000 HRS @ 125°C, AXIAL 4.7M X 12 MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 2.7UF 10% 35V AXIAL
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-150D275X9035B2BE3 | 3144-150D275X9035B2BE3 | 150D275X9035B2BE3-ND | 150D275X9035B2BE3 | 75M1208 | 119868678 | 150D275X9035B2BE3 |
| Product Name | 2.7uF 35V Capacitor | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 2.7Uf, 35V, Axial 10%; Capacitance Vishay | Capacitor | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 2.7 microF | 2.7 microF | 2.7 microF | 2.7 microF | 2.7 microF | 2.7 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |