Vishay Intertechnology, Inc. Through-Hole 20 V 10 uF Capacitor 173D106X9020WWE3

Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 20 V, 10 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 173D106X9020WWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9020WWE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, TANTALUM, SOLID, POLARIZED, 20 V, 10 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 173D106X9020WWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9020WWE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 20 V 10 uF Capacitor
59-173D106X9020WWE3
Through-Hole 20 V 10 uF Capacitor 59-173D106X9020WWE3
CAPACITOR, TANTALUM, SOLID, POLARIZED, 20 V, 10 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 173D106X9020WWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9020WWE3 can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 20 V, 10 uF, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: 173D106X9020WWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 20 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 20 V, 10 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D106X9020WWE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1446-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1446-2-ND
Tantalum Capacitors 718-1446-2-ND
10µF Molded Tantalum Capacitors 20V Axial

10µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-1446-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1446-1-ND
Tantalum Capacitors 718-1446-1-ND
10µF Molded Tantalum Capacitors 20V Axial

10µF Molded Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay - 16P0263 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay
16P0263
Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay 16P0263
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - 173D106X9020WWE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
173D106X9020WWE3
Capacitors - Tantalum Capacitors 173D106X9020WWE3
CAP TANT 10UF 10% 20V AXIAL

CAP TANT 10UF 10% 20V AXIAL

Supplier's Site
Capacitor - 18388219 - Radwell International
Willingboro, NJ, United States
Capacitor
18388219
Capacitor 18388219
CAPACITOR, AXIAL, TANTALUM, 10 UF, 20 VDC, 4.57 MM X 8.9 MM, MOLDED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, TANTALUM, 10 UF, 20 VDC, 4.57 MM X 8.9 MM, MOLDED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum Capacitors - 173D106X9020WWE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
173D106X9020WWE3
Tantalum Capacitors 173D106X9020WWE3
CAP TANT 10UF 10% 20V AXIAL

CAP TANT 10UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-173D106X9020WWE3 718-1446-2-ND 16P0263 173D106X9020WWE3 18388219 173D106X9020WWE3
Product Name Through-Hole 20 V 10 uF Capacitor Tantalum Capacitors Tantalum Capacitor, 10Uf, 20V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Capacitor Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details