4.7µF Molded Tantalum Capacitors 35V Axial
4.7µF Molded Tantalum Capacitors 35V Axial
Tantalum Capacitor 4.7uF 35V 10% Axial 125°C T/R Product overview: 173D475X9035WWE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-173D475X9035WWE3 can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 10% 35V AXIAL
TANTALUM CAPACITOR, 4.7UF, 35V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP TANT 4.7UF 10% 35V AXIAL
TANTALUM CAPACITOR, 4.7UF, 35V, AXIAL 10%; CAPACITANCE:4.7¦F; VOLTAGE RATING:35V; PRODUCT RANGE:173 SERIES; CAPACITANCE TOLERANCE:¦ 10%; CAPACITOR TERMINALS:AXIAL LEADED; LEAD SPACING:-; OPERATING TEMPERATURE MIN:-55¦C; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1431-1-ND | 59-173D475X9035WWE3 | 173D475X9035WWE3 | 16P0679 | 173D475X9035WWE3 | 18385535 |
| Product Name | Tantalum Capacitors | 4.7uF 35V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 35V, Axial 10%; Capacitance Vishay | Tantalum Capacitors | Capacitor |
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |