Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
0.68µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAPACITOR, TANTALUM, AXIAL, 0.68UF, 35VDC, 10%, 3.5X7.3MM. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 0.68UF 10% 35V AXIAL
CAP TANT 0.68UF 10% 35V AXIAL
CAP TANT 0.68UF 10% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Radwell International | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D684X9035A2BE3 | 150D684X9035A2BE3-ND | 217986695 | 150D684X9035A2BE3 | 150D684X9035A2BE3 | 150D684X9035A2BE3 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |