Tantalum Capacitor SMD 22uF 25V 10%
Tantalum Capacitor SMD 22uF 25V 10%
Tantalum Capacitor SMD 22uF 25V 10%
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
22µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm
22uF 25V Tantalum Capacitor, 2917 SMD Product overview: 293D226X9025D2TE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D226X9025D2TE3
TANTALUM CAPACITOR, 22UF 25V, 0.7 OHM, 0.1, 7343-31; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF 25V, 0.7 OHM, 0.1, 7343-31, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, 293D Series, 22 F, 10%, 25 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 22UF, 25V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 22UF 10% 25V 2917
22uF 25V 700mΩ ±10% CASE-D-7343 Tantalum Capacitors ROHS
CAP TANT 22UF 10% 25V 2917
22uF 25V -55℃~+125℃ 700mΩ ±10% CASE-D_7343 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 22UF 25V, 0.7 OHM, 0.1, 7343-31; CAPACITANCE:22ªF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:ª 10%; OPERATING TEMPERATURE MIN:-55ªC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP TANT 22UF 10% 25V 2917
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2525195 | 718-1070-2-ND | 718-1070-6-ND | 59-293D226X9025D2TE3 | 65K2855 | 08X2318 | 293D226X9025D2TE3 | 293D226X9025D2TE3 | 293D226X9025D2TE3 | 17930-293D226X9025D2TE3 | 18385112 | 293D226X9025D2TE3 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 25V Capacitor | Tantalum Capacitor, 22Uf 25V, 0.7 Ohm, 0.1, 7343-31; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, 293D Series, 22 F, 10%, 25 V, 2917 [7343 Metric] Rohs Compliant Vishay | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Capacitors - Tantalum Capacitors | 22uF 25V -55℃~+125℃ 700mΩ ±10% CASE-D_7343 Tantalum Capacitors ROHS | Capacitor | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor | ||||||
| Applications | Automotive | General Purpose | General Purpose | |||||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum |