293D105X0035B2WE3
293D105X0035B2WE3
293D105X0035B2WE3
Cap Tant Solid 1uF 35V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 5 Ohm 125°C T/R Product overview: 293D105X0035B2WE3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-293D105X0035B2WE3
CAPACITOR TANTALUM, 1UF, 35VDC, 20-% TOL, B CASE, 3.5X2.8MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
293D105X0035B2WE3
Capacitor,1uF,35VDC,
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-293D105X0035B2WE3TR-ND | 718-293D105X0035B2WE3DKR-ND | 59-293D105X0035B2WE3 | 48946081 | 293D105X0035B2WE3 | 09K5750 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 1uF 35V 5 Ohm Capacitor | Capacitor | Capacitors - Tantalum Capacitors | Capacitor,1Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |