The 565RMB102K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1000 VDC and 685 nF capacitance. It features a case size of 57.5 mm length, 50 mm height, and 35 mm thickness, with flat lug terminals. The capacitor operates within a temperature range of -40°C to +85°C and meets dielectric strength requirements of 3 kVAC between terminals and case for 60 seconds. Construction uses double metallized film with internal series connections and is coated in flame-retardant plastic (UL94V-0) with epoxy resin. Life expectancy is 30,000 hours at AC voltage, with dissipation factor maxima of 0.09% at 1 kHz and 25°C for capacitances above 9 µF. Capacitance tolerance is ±10% at 1 kHz, 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |