Cornell Dubilier Film Paper Film Capacitors 605PSB850K4R

Description
For New Design: Yes Capacitance: 6 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Description
For New Design: Yes Capacitance: 6 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 605PSB850K4R is a radial lead, high current, low ESR film capacitor rated for 850V DC, with a capacitance of 6 µF, a maximum dv/dt of 450 V/µs, and an ESR of 1.7 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 27 A at 70°C. Physical dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm diameter leads. It uses double metallized polypropylene film with flame retardant epoxy coating (UL94V-0) and operates within a temperature range of -40°C to +100°C for the PSB series. Insulation resistance is greater than 30 GΩ·µF at 25°C under 100V DC, and the dielectric strength is 150% of the rated AC voltage applied for 60 seconds. The capacitor meets a failure quota of 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 605PSB850K4R is a radial lead, high current, low ESR film capacitor rated for 850V DC, with a capacitance of 6 µF, a maximum dv/dt of 450 V/µs, and an ESR of 1.7 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 27 A at 70°C. Physical dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm diameter leads. It uses double metallized polypropylene film with flame retardant epoxy coating (UL94V-0) and operates within a temperature range of -40°C to +100°C for the PSB series. Insulation resistance is greater than 30 GΩ·µF at 25°C under 100V DC, and the dielectric strength is 150% of the rated AC voltage applied for 60 seconds. The capacitor meets a failure quota of 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 605PSB850K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
605PSB850K4R
Film Paper Film Capacitors 605PSB850K4R
For New Design: Yes Capacitance: 6 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 450 ESR: 1.7 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
  • For New Design: Yes
  • Capacitance: 6 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 1.7 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 57.5mm
  • Thickness: 38mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 605PSB850K4R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers