The 506DCB450K4J is a metallized polypropylene film capacitor rated for 450 VDC with 50 µF capacitance, designed for DC link applications in inverters and motor controls. It has four lead terminations, dimensions of 42.5 mm × 45 mm × 30 mm, and a maximum RMS ripple current of 20.3 A at 10 kHz and 70°C. The dissipation factor is ≤1.2% at 1 kHz and 25°C, and insulation resistance is ≥3000 MΩ·µF at 100 VDC and 20°C. It operates from -40°C to +85°C, with a life expectancy exceeding 100,000 hours at 70°C and rated voltage. The case is flame-retardant plastic with epoxy end fill (UL94V-0). Terminals are lead-free tinned copper, RoHS compliant. Self-inductance is less than 1 nH per mm of lead spacing and length. Dielectric strength is 150% of WVDC between terminals and 3 kVAC between terminals and case.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 506DCB450K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |