4.7µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Film Capacitors, Axial Leaded for Switching Circuits 4.7µF 400V
Metallized Polypropylene Film Capacitors for Switching Circuits|•Switching capacitor for industrial controls|•Motor speed control|•SMPS|•High end audio|•Resonant circuits|•Induction heaters|•High frequency electronic ballasts
CAPACITOR PP FILM 4.7UF, 400V, 10%, AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1572-1470-ND | 2002-475PHC400K | 475PHC400K | 373-475PHC400K |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | CAPACITOR PP FILM 4.7UF, 400V, 10%, AXIAL |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |