The 475RMB122K# is a metallized polypropylene film capacitor for power semiconductor snubber applications, featuring lug terminals and a flame-retardant epoxy-resin coated plastic box (UL94V-0). It operates at a rated DC voltage of 1200 V with a capacitance of 4.7 µF, has a maximum dissipation factor of 0.07% at 1 kHz and 25°C, and supports a life expectancy of 30,000 hours at rated AC voltage. The case measures 57.5 mm × 57.5 mm × 38 mm and is designed for RMB temperature range operation from -40°C to +85°C. The insulation resistance exceeds 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing, and termination uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475RMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |