Cornell DubilierFilm Paper Film Capacitors475PSB102K4R
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 1.8 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 500
ESR: 1.8 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475PSB102K4R is a radial lead film capacitor rated for 1000 VDC, with a capacitance of 4.7 µF and a maximum dv/dt of 500 V/µs. It has a typical ESR of 1.8 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 27 A at 70°C. The package measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 0.8 mm diameter leads. It is constructed with double metallized polypropylene film in a flame-retardant epoxy-coated plastic box (UL94V-0), and operates from -40°C to +100°C with a capacitance tolerance of ±10%. The capacitor meets a dielectric strength of 160% of rated VDC for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 475PSB102K4R is a radial lead film capacitor rated for 1000 VDC, with a capacitance of 4.7 µF and a maximum dv/dt of 500 V/µs. It has a typical ESR of 1.8 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 27 A at 70°C. The package measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm and 0.8 mm diameter leads. It is constructed with double metallized polypropylene film in a flame-retardant epoxy-coated plastic box (UL94V-0), and operates from -40°C to +100°C with a capacitance tolerance of ±10%. The capacitor meets a dielectric strength of 160% of rated VDC for 2 seconds at 25°C.