Cornell Dubilier Film Paper Film Capacitors 564PSB202K4J

Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 564PSB202K4J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2000 V, capacitance of 0.56 µF, and a maximum dv/dt of 1600 V/µs. It has a typical ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 23.5 A at 100 kHz and 70°C. The physical dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It features four radial leads and operates within a temperature range of -40°C to +100°C. The dielectric is polypropylene with a flame-retardant epoxy resin coating rated UL94V-0.

Datasheet Summary
Powered by GS/AI

The 564PSB202K4J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2000 V, capacitance of 0.56 µF, and a maximum dv/dt of 1600 V/µs. It has a typical ESR of 3.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 23.5 A at 100 kHz and 70°C. The physical dimensions are 42.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 20.3 mm and 1.2 mm lead diameter. It features four radial leads and operates within a temperature range of -40°C to +100°C. The dielectric is polypropylene with a flame-retardant epoxy resin coating rated UL94V-0.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 564PSB202K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
564PSB202K4J
Film Paper Film Capacitors 564PSB202K4J
For New Design: Yes Capacitance: 560 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.1 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 560 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1600
  • ESR: 3.1 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 564PSB202K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
564PSB202K4J
Capacitors - Film Capacitors 564PSB202K4J
CAP FILM 0.56UF 10% 2KVDC RADIAL

CAP FILM 0.56UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 564PSB202K4J 564PSB202K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1008-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C113T250DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Capacitors - 2002-103MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers