The 683PPA122K is an axial lead film capacitor designed for high dv/dt and high voltage applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 0.068 µF, and a maximum RMS ripple current of 3.5 A at 25°C. The capacitor features a double metallized polypropylene film construction with internal series connections, epoxy resin end coating (UL94V0), and lead-free tinned copper leads. Its physical dimensions are 13.5 mm in diameter by 29 mm in length. It operates from -55°C to +85°C, has a dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. The capacitor meets dielectric strength requirements of 160% of rated VDC for 2 seconds and has a life expectancy of 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu
CAP FILM 0.068UF 1.2KVDC AXIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 683PPA122K | 683PPA122K | 683PPA122K |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |