The 682PPB102K is a metallized polypropylene film capacitor designed for high pulse current and snubber applications, rated for 1000 VDC with a capacitance of 0.0068 µF. It features lead-free tinned copper leads, a plastic case with flame-retardant epoxy resin (UL 94V-0), and a radial lead configuration. The physical dimensions are 18 mm × 11 mm × 5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. It operates from -55°C to +105°C, with an insulation resistance of 7500 MΩ and a dissipation factor of 0.05% at 1 kHz and 25°C. Self-inductance is less than 1 nH per mm of lead spacing, and dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 6800PF 10% 1KVDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 682PPB102K | 682PPB102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF |