The 505PMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and 5.6 µF capacitance. It features a flame-retardant plastic box with epoxy resin (UL94V-0), lead-free tinned copper leads, and dimensions of 57.5 mm length x 57.5 mm height x 38 mm thickness. The capacitor operates within a temperature range of -40°C to +100°C for PMB variants, with a dissipation factor of 0.06% at 1 kHz and 25°C, and insulation resistance of 30,000 MΩ·µF at 25°C. Self inductance is less than 1 nH per mm of lead spacing, and it meets a 3,000 hour life expectancy at AC voltage rating.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 505PMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |