Axial metallized polypropylene film capacitor with foil electrodes, rated for 1000 VDC and 400 VAC, with a capacitance of 0.0068 µF and a maximum dv/dt of 14,000 V/µs. It measures 12 mm in diameter by 21 mm in length, and operates across a temperature range of -55°C to +105°C. The capacitor features low ESR, high pulse current capability, and is constructed with flame-retardant polyester tape and epoxy resin end fill. Self inductance is less than 1 nH per mm of lead spacing, and insulation resistance exceeds 100,000 MΩ at 25°C for capacitance values below 0.1 µF.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 682PWS102KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |